TSE - TS EN 13203-3

Solar supported gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 500 litres water storage capacity - Part 3: Assessment of energy consumption

active, Most Current
Organization: TSE
Publication Date: 21 January 2015
Status: active
ICS Code (Water heating equipment): 91.140.65
scope:

Bu standard bina ici sicak su ureten gunes enerjisi destekli gazyakan cihazlara uygulanir. Bu standard, tek bir unite veya birsistem olarak tamamen imalatci tarafindan belirtilen ve asagidakiozelliklere olan cihazlari kapsar: - 70 kW?i asmayan gaz isigirisine sahip, - 500 L?yi asmayan sicak su depolama kapasitesinesahip, - En azindan bir gunes enerjisi kolektoru ile donatilmis ve- Gunes enerjili hidrolik devreye gore cebri devridaim sistemi (ISO9488:1999?a uygun tarif) olarak dikkate alinir. Bu standardinkapsamina giren cihazlar Ek C?de tanimlanmistir. Bu standardtermosifon veya tumlesik kolektor depolayici sistemlere (ISO9488:1999?a uygun tarifler) uygulanmaz.

Document History

TS EN 13203-3
January 21, 2015
Solar supported gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 500 litres water storage capacity - Part 3: Assessment of energy consumption
Bu standard bina ici sicak su ureten gunes enerjisi destekli gazyakan cihazlara uygulanir. Bu standard, tek bir unite veya birsistem olarak tamamen imalatci tarafindan belirtilen ve...
January 13, 2011
Solar supported gas-fired domestic appliances producing hot water - Appliances not exceeding 70 kW heat input and 500 litres water storage capacity - Part 3: Assessment of energy consumption
A description is not available for this item.
Advertisement