TSE - TS EN ISO 23553-1

Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO 23553-1:2014)

active, Most Current
Organization: TSE
Publication Date: 13 November 2014
Status: active
ICS Code (Liquid and solid fuel burners): 27.060.10
scope:

This part of ISO 23553 specifies safety, constructional andperformance requirements and testing of automatic andsemi-automatic valves for oil. It applies to automatic andsemi-automatic valves which are: ? normally closed; ? used incombustion plants to interrupt the oil flow with or without delayon closing; ? for use with oil types (e.g. middle distillate fueloil, crude oil, heavy fuel oil or kerosene) without gasoline; NOTE1 For other oil types (e.g. oil emulsions), additional test methodscan be agreed between the manufacturer and the test authority. NOTE2 Oil types from petroleum refining processes are classifiedISO-F-D in ISO 8216-99 and form part of a device having otherfunction(s), such as oil pumps. In this case the test methods applyto those parts or components of the device forming the automaticand semi-automatic valves, i.e. those parts which are necessary forthe closing function; ? for use on burners or in appliances usingoil; ? directly or indirectly operated, electrically or bymechanical or hydraulic means; ? fitted with or withoutclosed-position indicator switches. This part of ISO 23553 coverstype testing only.

Document History

TS EN ISO 23553-1
November 13, 2014
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Automatic and semi-automatic valves (ISO 23553-1:2014)
This part of ISO 23553 specifies safety, constructional andperformance requirements and testing of automatic andsemi-automatic valves for oil. It applies to automatic andsemi-automatic valves which...
April 12, 2011
Safety and control devices for oil burners and oil-burning appliances - Particular requirements - Part 1: Shut-off devices for oil burners (ISO 23553-1:2007,Including Cor 1:2009
Bu standard sivi yakitlar icin, emniyet kapama tertibatlarinindeneyleri ile guvenlik, yapim ve performans gereklerini kapsar.Standardin bu bolumu sadece tip deneylerini kapsar. Bu standardsadece...
Advertisement