TSE - TS EN 12007-5

Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 5: Service lines - Specific functional requirements

active, Most Current
Organization: TSE
Publication Date: 30 October 2014
Status: active
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Bu standard, EN 12007-1'de verilen genel islevsel gereklereilave olarak, a) en yuksek isletme basinci 16 bar'a (dahil) kadarolan, b) isletme sicakligi -20 ?C ile +40 ?C arasinda olan hizmethatlari icin ozgun islevsel gerekleri kapsar. Standard, bu hizmethatlarinin tasarimi, yapimi, kullanima alinmasi, kullanimdancikartilmasi, isletilmesi, bakimi, genisletilmesi ve digerbaglantili islemler icin gecerlidir.

Document History

TS EN 12007-5
October 30, 2014
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 5: Service lines - Specific functional requirements
Bu standard, EN 12007-1'de verilen genel islevsel gereklereilave olarak, a) en yuksek isletme basinci 16 bar'a (dahil) kadarolan, b) isletme sicakligi -20 ?C ile +40 ?C arasinda olan hizmethatlari...
Advertisement