TSE - TS EN 61753-042-2

Fibre optic interconnecting devices and passive components - Performance standard - Part 042-2: Plug-pigtail-style and plug-receptacle-style OTDR reflecting devices for category C - Controlled environments

active, Most Current
Organization: TSE
Publication Date: 24 December 2014
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial performance,test and measurement requirements and severities which plug-pigtailstyle and plug-receptacle style OTDR reflecting devices need tosatisfy in order to be categorized as meeting the requirements ofcategory CControlled environments, as defined in Annex A of IEC61753-1:2007 [1]1. They are for out-ofband OTDR testing of anoptical fibre system. Annex B of this standard provides informationconcerning this device.

Document History

TS EN 61753-042-2
December 24, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 042-2: Plug-pigtail-style and plug-receptacle-style OTDR reflecting devices for category C - Controlled environments
This part of IEC 61753 contains the minimum initial performance,test and measurement requirements and severities which plug-pigtailstyle and plug-receptacle style OTDR reflecting devices need...
Advertisement