TSE - TS EN ISO 5774/D1
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
inactive
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | inactive |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Bu standard Tekstil takviyeli Plastik hortumlardaki Basinclihava uygulamalarinin Ozelliklerini kapsar.
Document History
March 24, 2016
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
This International Standard specifies the requirements for fourtypes of flexible thermoplastic hose, textile reinforced, forcompressed-air applications in the temperature range from -10 ?C to+60 ?C.
TS EN ISO 5774/D1
February 18, 2015
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
Bu standard Tekstil takviyeli Plastik hortumlardaki Basinclihava uygulamalarinin Ozelliklerini kapsar.
July 13, 2010
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
Bu standard, -10 ?C ile +60 ?C sicaklik araligindaki basinclihava uygulamalari icin kullanilan dort tip tekstil takviyeli esnektermoplastik hortumun ozelliklerini kapsar.
April 9, 2009
Plastics hoses - Textile-reinforced types for compressed-air applications - Specification
A description is not available for this item.