TSE - TS EN ISO 3233-1

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry film density by the Archimedes principle (ISO 3233-1:2013)

active, Most Current
Organization: TSE
Publication Date: 6 December 2016
Status: active
ICS Code (Paints and varnishes): 87.040
scope:

ISO 3233 standardinin bu bolumu kaplama malzemeleri ve iliskiliurunlerde ucucu olmayan maddenin, belirlenmis herhangi sicaklikaraligi ve kurutma veya kurlenme periyodunda kurutulmus kaplamaninyogunlugunun olcumu ile hacimsel olarak, NVV tayini icin biryontemi tarif eder. Bu yontem, uygulamadan hemen sonra ucucuolmayan maddeyi tayin eder.

Document History

TS EN ISO 3233-1
December 6, 2016
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry film density by the Archimedes principle (ISO 3233-1:2013)
ISO 3233 standardinin bu bolumu kaplama malzemeleri ve iliskiliurunlerde ucucu olmayan maddenin, belirlenmis herhangi sicaklikaraligi ve kurutma veya kurlenme periyodunda kurutulmus...
June 12, 2013
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 1: Method using a coated test panel to determine non-volatile matter and to determine dry film density by the Archimedes principle
A description is not available for this item.
Advertisement