TSE - TS EN 62217
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria (IEC 62217:2012)
active, Most Current
| Organization: | TSE |
| Publication Date: | 6 March 2015 |
| Status: | active |
| ICS Code (Insulators): | 29.080.10 |
scope:
Bu standard, yalitkan govdesi bir veya cesitli organikmalzemelerden
Document History
TS EN 62217
March 6, 2015
Polymeric HV insulators for indoor and outdoor use - General definitions, test methods and acceptance criteria (IEC 62217:2012)
Bu standard, yalitkan govdesi bir veya cesitli organikmalzemelerden olusan polimer esasli izolatorleri kapsar. Bustandard kapsamindaki polimer esasli izolatorler, hem dolucekirdekli hem de oyuk...
June 12, 2013
Polymeric insulators for indoor and outdoor use with a nominal voltage > 1 000 V - General definitions, test methods and acceptance criteria
A description is not available for this item.
July 13, 2010
Polymeric insulators for indoor and outdoor use with a nominal voltage > 1 000 V - General definitions, test methods and acceptance criteria
Bu standard, yalitkan govdesi bir veya daha cok organikmalzemeden olusan polimerik izolatorleri kapsar. Bu standardda yeralan polimerik izolatorler hem dolu cekirdekli hem de oyukizolatorleri kapsar....
October 12, 2006
Polymeric insulators for indoor and outdoor use with a nominal voltage >1000 V - General definitions, test methods and acceptance criteria
A description is not available for this item.