TSE - TS EN 15180
Food processing machinery - Food depositors - Safety and hygiene requirements
Organization: | TSE |
Publication Date: | 18 February 2015 |
Status: | active |
ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
This European Standard deals with all significant hazards,hazardous situations and events relevant to food depositors asdefined in to and the equipment typically integrated into them,i.e. product pumps, product elevators, conveyors and indexingmechanisms, when they are used as intended and under conditions ofmisuse which are reasonably foreseeable by the manufacturer (seeClause 4). This European Standard deals with the significanthazards, hazardous situations and events during transport, assemblyand installation, commissioning, use and decommissioning as definedin EN ISO 12100. NOTE 1 According to the clause which is referredto, "use" includes "setting, teaching/programming