TSE - TS EN 4627
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ? 150 mm - 1 100 MPa ? Rm ? 1 300 MPa
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | active |
| ICS Code (Steels): | 49.025.10 |
scope:
Bu standard; havacilik uygulamalari icin, sertlestirilmis vetemperlenmis De ? 200 mm - 1 150 MPa ? Rm ? 1 300 Mpa olandovmelerin havada ergitilen X4CrNiMo16-5-1 (1.4418) celigi ileilgili ozellikleri kapsar.
Document History
TS EN 4627
February 18, 2015
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ? 150 mm - 1 100 MPa ? Rm ? 1 300 MPa
Bu standard; havacilik uygulamalari icin, sertlestirilmis vetemperlenmis De ? 200 mm - 1 150 MPa ? Rm ? 1 300 Mpa olandovmelerin havada ergitilen X4CrNiMo16-5-1 (1.4418) celigi ileilgili ozellikleri...
April 9, 2009
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ? 150 mm - 1 100 MPa ? Rm ? 1 300 MPa
A description is not available for this item.