TSE - TS EN 61481-2
Live working - Phase comparators - Part 2: Resistive type to be used for voltages from 1 kV to 36 kV a.c.
active, Most Current
| Organization: | TSE |
| Publication Date: | 18 February 2015 |
| Status: | active |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
This part of IEC 61481 is applicable to portable phasecomparators of resistive type to beused on electrical systems forvoltages from 1 kV a.c. to 36 kV a.c. and frequencies of 50 Hzand/or 60 Hz.
Document History
TS EN 61481-2
February 18, 2015
Live working - Phase comparators - Part 2: Resistive type to be used for voltages from 1 kV to 36 kV a.c.
This part of IEC 61481 is applicable to portable phasecomparators of resistive type to beused on electrical systems forvoltages from 1 kV a.c. to 36 kV a.c. and frequencies of 50 Hzand/or 60 Hz.