TSE - TS ISO 5610-2
Tool holders with rectangular shank for indexable inserts - Part 2: Style A
| Organization: | TSE |
| Publication Date: | 2 April 2015 |
| Status: | active |
| ICS Code (Cutting tools in general): | 25.100.01 |
| ICS Code (Dividing and tool-workpiece holding devices): | 25.060.20 |
scope:
This part of ISO 5610 specifies tool holders with rectangularshank, style A, i.e. with straight shank and cutting edge angle ?r= 90? for side cutting. These tool holders are primarily intendedfor indexable inserts made of hard metal or other cutting materialsintended to be mounted by clamping and used for turning operations.NOTE The symbols for the dimensions shown in the tables of thispart of ISO 5610 and the corresponding preferred symbols ofproperties defined in ISO/TS 13399-2 and ISO/TS 13399-3 are givenin ISO 5610-1:2014, Table A.1.
Document History