TSE - TS ISO 5734

Test Conditions of Mechanical Dividing Heads for Machine Tools- Testing of the Accuracy

active, Most Current
Organization: TSE
Publication Date: 2 April 2015
Status: active
ICS Code (Dividing and tool-workpiece holding devices): 25.060.20
scope:

This International Standard specifies, with reference to ISO230/1, geometrical tests on general purpose and normal accuracymechanical dividing heads for use or: machine tools, and thecorresponding permissible deviations that apply. lt deals only withthe verification of the accuracy of the device. lt does not applyto the running of the device, which should generally be checkedbefore the accuracy is tested.

Document History

TS ISO 5734
April 2, 2015
Test Conditions of Mechanical Dividing Heads for Machine Tools- Testing of the Accuracy
This International Standard specifies, with reference to ISO230/1, geometrical tests on general purpose and normal accuracymechanical dividing heads for use or: machine tools, and thecorresponding...
Advertisement