TSE - TS ISO 16462
Cubic boron nitride inserts, tipped or solid - Dimensions, types
active
| Organization: | TSE |
| Publication Date: | 2 April 2015 |
| Status: | active |
| ICS Code (Cutting tools in general): | 25.100.01 |
| ICS Code (Other cutting tools): | 25.100.99 |
scope:
This International Standard applies to inserts with insertshapes in accordance with ISO 883, ISO 3364, ISO 3365, and ISO6987, tipped with cubic boron nitride (BL, BH, BC) or made of solidcubic boron nitride (BL, BH, BC).
Document History
September 8, 2015
Cubic boron nitride inserts, tipped or solid ? Dimensions, types
Bu standard; ISO 883, ISO 3364, ISO 3365 ve ISO 6987?e uygunolarak uc bicimleri ile kubik bor nitrur (BL, BH, BC) segmentliveya som kubik bor nitrurden yapilmis (BL, BH, BC) uclarikapsar.
TS ISO 16462
April 2, 2015
Cubic boron nitride inserts, tipped or solid - Dimensions, types
This International Standard applies to inserts with insertshapes in accordance with ISO 883, ISO 3364, ISO 3365, and ISO6987, tipped with cubic boron nitride (BL, BH, BC) or made of solidcubic boron...