TSE - TS ISO 4305

Mobile cranes-Determination of stability

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Cranes): 53.020.20
scope:

This International Standard specifies the conditions to be takeninto consideration when verifying the stability of a mobile craneby calculation, assuming that the crane is operating on a firm andlevel surface (up to 1 % gradient). It applies to mobile cranes asdefined in ISO 4306-2, i.e. appliances mounted on wheels (tires) orcrawlers, with or without outriggers with the exception of loadercranes.

Document History

TS ISO 4305
August 27, 2015
Mobile cranes-Determination of stability
This International Standard specifies the conditions to be takeninto consideration when verifying the stability of a mobile craneby calculation, assuming that the crane is operating on a firm...
December 8, 1998
Mobile cranes-Determination of stability
Bu standard, saglam ve duz bir duzey uzerinde calistigivarsayilan gezer vincin hesaplama yolu ile kararliliginindogrulanmasi sirasinda goz onune alinacak sartlari kapsar
Advertisement