TSE - TS ISO 15500-18
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 18: Filter
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
This part of ISO 15500 specifies tests and requirements for thefilter, a compressed natural gas (CNG) fuel system componentintended for use on the types of motor vehicles defined in ISO3833. This part of ISO 15500 is applicable to vehicles (mono-fuel,bi-fuel or dual-fuel applications) using natural gas in accordancewith ISO 15403. It is not applicable to the following: a) liquefiednatural gas (LNG) fuel system components located upstream of, andincluding, the vaporizer; b) fuel containers; c) stationary gasengines; d) container-mounting hardware; e) electronic fuelmanagement; f) refuelling receptacles.
Document History