TSE - TS EN ISO 16122-3
Agricultural and forestry machinery - Inspection of sprayers in use - Part 3: Sprayers for bush and tree crops
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Plant care equipment): | 65.060.40 |
scope:
This part of ISO 16122, when used together with ISO 16122-1,specifies the requirements and test methods for the inspection ofsprayers for bushes and trees, when in use. The requirements relatemainly to the condition of the sprayer with respect to itspotential risk for the environment and its performance to achieve agood application. NOTE Requirements for the protection ofinspectors during an inspection are given in ISO 16122-1.
Document History