TSE - TS ISO 11093-7
Paper and board ? Testing of cores ? Part 7:Determination of flexural modulus by the three-point method
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
| ICS Code (Paper and board): | 85.060 |
scope:
Bu standard, asagidaki kriterlere uygun silindirik kagit vekarton mihver borularinin elastiklik modulunun tayini icin birdeney metodunu kapsar. - Ic cap: 50 mm ile 350 mm - Asgari etkalinligi:0x02x ic cap yada 40 mm'den az olmayan - Mihver borununasgari uzunlugu: 8x ic cap yada 1000 mm den az olmayan
Document History
TS ISO 11093-7
August 27, 2015
Paper and board ? Testing of cores ? Part 7:Determination of flexural modulus by the three-point method
Bu standard, asagidaki kriterlere uygun silindirik kagit vekarton mihver borularinin elastiklik modulunun tayini icin birdeney metodunu kapsar. - Ic cap: 50 mm ile 350 mm - Asgari etkalinligi:0x02x...
April 13, 2001
Paper and board- Testing of cores- Part 7: Determination of flexural modulus by the three- Point method
Bu standard, asagidaki kriterlere uygun silindirik kagit vekarton mihver borularinin elastiklik modulunun tayini icin birdeney metodunu kapsar. - Ic cap: 50 mm ile 350 mm - Asgari etkalinligi:0x02x...