TSE - TS EN 636+A1
Plywood - Specifications
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
scope:
This European Standard specifies the requirements for plywood,as defined in EN 313-2, for both general purpose use(non-structural application) and structural application in dry,humid or exterior conditions. It also gives a classification systembased on the bending properties.
Document History
TS EN 636+A1
August 27, 2015
Plywood - Specifications
This European Standard specifies the requirements for plywood,as defined in EN 313-2, for both general purpose use(non-structural application) and structural application in dry,humid or exterior...
August 26, 2014
Plywood - Specifications
Bu standard; kuru, nemli veya dis sartlarda, genel amacli(yapisal amacli olmayan uygulamalar) ve yapisal amacliuygulamalarin her ikisi icin EN 313-2?de tanimlanan kontrplak icingerekleri...