TSE - TS EN ISO 3679
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 April 2015 |
| Status: | active |
| ICS Code (Petroleum products in general): | 75.080 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies procedures for flash pointtests, within the temperature range of ?30 ?C to 300 ?C, forpaints, including water-borne paints, varnishes, binders for paintsand varnishes, adhesives, solvents, petroleum, and relatedproducts.
Document History
TS EN ISO 3679
April 30, 2015
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method
This International Standard specifies procedures for flash pointtests, within the temperature range of ?30 ?C to 300 ?C, forpaints, including water-borne paints, varnishes, binders for paintsand...
December 21, 2006
Determination of flash point - Rapid equilibrium closed cup method
Bu standard, kapali kap parlama noktasi ? 30 ?C il? 300 ?Caraliginda olan boyalar (su bazli boyalar d?hil), vernikler, boyabaglayicilari, yapistiricilar, cozuculer, petrol ve ilgiliurunlerinin kapali...
December 2, 2004
Determination of flash point - Rapid equilibrium closed cup method (ISO 3679:2004)
Bu standard yaylı yatakları kapsar