TSE - TS EN ISO 22007-6
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 6: Comparative method for low thermal conductivities using a temperature-modulation technique
active, Most Current
| Organization: | TSE |
| Publication Date: | 30 April 2015 |
| Status: | active |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 22007 specifies a modulated temperature methodrealizing the measurement of thermal conductivity. An input oftemperature deviation is less than 1 K, and a double lock-in methodis applied to amplify the small temperature modulation
Document History
TS EN ISO 22007-6
April 30, 2015
Plastics - Determination of thermal conductivity and thermal diffusivity - Part 6: Comparative method for low thermal conductivities using a temperature-modulation technique
This part of ISO 22007 specifies a modulated temperature methodrealizing the measurement of thermal conductivity. An input oftemperature deviation is less than 1 K, and a double lock-in methodis...