TSE - TS ISO 5389

Turbocompressors; performance test code

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Compressors and pneumatic machines): 23.140
scope:

This International Standard applies to performance tests onturbocompressors of all types. It does not apply to fans andhigh-vacuum pumps, or to jet-type compressors with moving drivecomponents Turbocompressors comprise machines in which inlet,compression and discharge are continuous flow processes. The gas isconveyed and compressed in impellers and decelerated with furtherincrease in pressure in fixed vaned or vaneless stators. ThisInternational Standard is intended to provide standard provisionsfor the preparation, procedure, evaluation and assessment ofperformance tests on compressors as specified above. The acceptancetest of the performance is based on this performance test code.Acceptance tests are intended to demonstrate fulfilment of theorder conditions and guarantees specified in the contract.

Document History

TS ISO 5389
August 27, 2015
Turbocompressors; performance test code
This International Standard applies to performance tests onturbocompressors of all types. It does not apply to fans andhigh-vacuum pumps, or to jet-type compressors with moving drivecomponents...
April 25, 2002
Turbocompressors; performance test code
Bu standard, fiziksel ozellikleri iyi bilinen herhangi bir buharveya gazin sevkinde kullanilan, ara sogutmali veya ara sogutmasiz,santrifuj, karisik akisli veya eksenel akisli tiplerdekiufleyicileri...
Advertisement