NPFC - MIL-M-38510/45
MICROCIRCUITS, DIGITAL, TTL, LOW POWER, BISTABLE LATCHES, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 5 April 1984 |
| Status: | active |
| Page Count: | 29 |
scope:
This specification Covers the detail requirements for monolithic silicon, TTL, low power, bistable latch microcircuits. One product assurance class and a choice of case outlines and lead finishes are provided for each type and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38510, with the exception that the "JAN" or "J" certification shall not be used.
The device type shall be as follows:
Device type Circuit 0l 4-Bit latch, master reset 02 Dual, 4-bit latch
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline, (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package J D-3 (24-lead, ½" × 1 ¼"), dual-in-line package K F-6 (24-lead, ⅜" × ⅝"), flat package
Supply voltage range - - - - - - - - - - - - - - - - - - - −0.5 V to 7.0 V Input voltage range - - - - - - - - - - - - - - - - - - - - −1.5 V at −10 mA to 5.5 V dc Storage temperature - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) 1/ Device type 01 - - - - - - - - - - - - - - - - - - - - - 175 mW Device type 02 - - - - - - - - - - - - - - - - - - - - - 340 mW Device type 03 - - - - - - - - - - - - - - - - - - - - - +300°C Lead temperature (soldering, 10 seconds) - - - - - - - - - +300°C Thermal resistance, junction to case (θJC): Case E and J - - - - - - - - - - - - - - - - - - - - - - 0.08°C/mW Case F and K - - - - - - - - - - - - - - - - - - - - - - 0.09°C/mW Junction temperature (TJ) - - - - - - - - - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage (VCC) - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high level input voltage (VIH) - - - 2.0 V Maximum low level input voltage (VIL) - - - - 0.7 V Normalized fanout (each output) 1/ - - - - - - 5 maximum Case operating temperature range(TC) - - - - - - - - - - - - - - −55°C to +125°C Setup time, t(SETUP) Device type 01: Data to enable (high) - - - - - - - - - - - - - - - - - - - 10 ns, minimum Data to enable (low) - - - - - - - - - - - - - - - - - - - - 20 ns, minimum Data to set (high) - - - - - - - - - - - - - - - - - - - - - 15 ns, minimum Device type 02: Data to enable (high) - - - - - - - - - - - - - - - - - - - - 8 ns, minimum Data to enable (low) - - - - - - - - - - - - - - - - - - - - 18 ns, minimum Input hold time, t(HOLD) Device type 01: Data to enable (high) - - - - - - - - - - - - - - - - - - - - 0 ns, maximum Data to enable (low) - - - - - - - - - - - - - - - - - - - - 5 ns, maximum Data to set (low) - - - - - - - - - - - - - - - - - - - - - - 0 ns, maximum Device type 02: Data to enable (high) - - - - - - - - - - - - - - - - - - - - 0 ns, maximum Data to enable (low) - - - - - - - - - - - - - - - - - - - - 4 ns, maximum
intended Use:
Microcircuits conforming to this specification are intended for logistic support of existing equipment.
Document History