TSE - TS ISO 11277

Soil quality -- Determination of particle size distribution in mineral soil material -- Method by sieving and sedimentation

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Physical properties of soils): 13.080.20
scope:

This International Standard specifies a basic method ofdetermining the particle size distribution applicable to a widerange of mineral soil materials, including the mineral fraction oforganic soils. It also offers procedures to deal with the lesscommon soils mentioned in the introduction. This InternationalStandard has been developed largely for use in the field ofenvironmental science, and its use in geotechnical investigationsis something for which professional advice might be required. Amajor objective of this International Standard is the determinationof enough size fractions to enable the construction of a reliableparticle-size-distribution curve.

Document History

TS ISO 11277
October 23, 2015
Soil quality -- Determination of particle size distribution in mineral soil material -- Method by sieving and sedimentation
This International Standard specifies a basic method ofdetermining the particle size distribution applicable to a widerange of mineral soil materials, including the mineral fraction oforganic soils....
April 24, 2002
Soil quality - Determination of particle size distribution in mineral soil material - Method by sieving and sedimentation
Bu standard, organik topraklarin mineral kisimlarini da icereceksekilde, mineral topraklarin coguna uygulanabilecek temel birparcacik boyutu dagilim tayini metodunu kaspar.
Advertisement