TSE - TS ISO 15500-5

Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 5: Manual cylinder valve

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
scope:

This part of ISO 15500 specifies tests and requirements for themanual cylinder valve, a compressed natural gas (CNG) fuel systemcomponent intended for use on the types of motor vehicles definedin ISO 3833. This part of ISO 15500 is applicable to vehicles(mono-fuel, bi-fuel or dual-fuel applications) using natural gas inaccordance with ISO 15403. It is not applicable to the following:a) liquefied natural gas (LNG) fuel system components locatedupstream of, and including, the vaporizer; b) fuel containers; c)stationary gas engines; d) container-mounting hardware; e)electronic fuel management; f) refuelling receptacles.

Document History

TS ISO 15500-5
August 27, 2015
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 5: Manual cylinder valve
This part of ISO 15500 specifies tests and requirements for themanual cylinder valve, a compressed natural gas (CNG) fuel systemcomponent intended for use on the types of motor vehicles definedin ISO...
April 12, 2004
Road vehicles ? Compressed natural gas (CNG) fuel system components ? Part 5: Manual cylinder valve
Bu standard, ISO 3833 standardinda tarif edilen motorlu tasittiplerinde kullanimi on gorulen bir sikistirilmis dogal gaz yakitsistemi bileseni olan silindirik el vanasi icin deney veozellikleri...
Advertisement