TSE - TS ISO 11407

Commercial road vehicles- Mechanical coupling between towing vehicles with coupling mounted forward and below and centre-axle trailers- Interchangeability

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Couplings): 43.040.70
scope:

This International Standard specifies the interchangeabilityrequirements of the various elements and dimensions for themechanical coupling of towing vehicles whose coupling is mountedforward and below to centre-axle trailers. It is applicable to roadtrains for the commercial transport of low-density, high-volumecargo of the greatest possible variety. It is also applicable tocorresponding equipment in cases where the same vehicle makes uppart of a road train having more than one trailer. It is notapplicable to dedicated or special combinations such as couplingsystems with an extensible drawbar; nor does it specify limitationson maximum gross mass and overall dimensions, which are generallylaid down by legislative requirements. Vehicle combinations whosecouplings form the subject of this International Standard (seeAnnex B for examples) are not interchangeable with those whosecouplings are rear-mounted (see ISO 11406).

Document History

TS ISO 11407
August 27, 2015
Commercial road vehicles- Mechanical coupling between towing vehicles with coupling mounted forward and below and centre-axle trailers- Interchangeability
This International Standard specifies the interchangeabilityrequirements of the various elements and dimensions for themechanical coupling of towing vehicles whose coupling is mountedforward and...
March 29, 2002
Commercial road vehicles- Mechanical coupling between towing vehicles with coupling mounted forward and below and centre-axle trailers- Interchangeability
Bu standard, birbiri ile degistirilebilirligi saglamak uzerecekme tertibati ileriden ve alttan takili olan cekici tasitin vemerkez dingilli romorkun farkli elemanlari ile ilgili kurallari veboyutlari...
Advertisement