TSE - TS ISO 16107
Workplace atmospheres -- Protocol for evaluating the performance of diffusive samplers
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
This International Standard specifies methods for evaluation ofsampler performance in terms of workplace conditions: wind speed,humidity, temperature, atmospheric pressure, and analyte variation.The concise set of experiments specified aims to minimize cost tothe user. The evaluation is limited to conditions commonlyencountered in personal sampling in the indoor workplace setting,namely wind speeds of up to 0,5 m/s and for sampling periodstypically from 2 h to 8 h.
Document History