TSE - TS EN ISO 8536-11
Infusion equipment for medical use - Part 11: Infusion filters for single use with pressure infusion equipment
active, Most Current
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 8536 applies to sterilized infusion filters forsingle use used up to 200 kPa (2 bar) on fluid lines of pressureinfusion equipment and infusion set as specified in ISO 8536-8. Itdoes not include the effectiveness of filters for separation ofparticles or germs.
Document History
TS EN ISO 8536-11
October 23, 2015
Infusion equipment for medical use - Part 11: Infusion filters for single use with pressure infusion equipment
This part of ISO 8536 applies to sterilized infusion filters forsingle use used up to 200 kPa (2 bar) on fluid lines of pressureinfusion equipment and infusion set as specified in ISO 8536-8. Itdoes...
March 13, 2007
Infusion equipment for medical use - Part 11: Infusion filters for use with pressure infusion equipment
Bu standard, basincli infuzyon donaniminin sivi yollarina 200kPa?a (2bar) kadar tek kullanimlik steril edilmis infuzyonfiltrelerine ve ISO 8536-8?de belirtilen infuzyon setlerinikapsar.
March 31, 2005
Infusion equipment for medical use - Part 11: Infusion filters for use with pressure infusion equipment
This standard covers the determination of resistance of paint films to fungal and mould growth.