TSE - TS ISO 7176-9
Wheelchairs - Part 9: Climatic tests for electric wheelchairs
active, Most Current
| Organization: | TSE |
| Publication Date: | 27 August 2015 |
| Status: | active |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This part of ISO 7176 specifies requirements and test methods todetermine the effects of rain, dust, condensation and the effectsof changes of temperature on the basic functioning of electricallypowered wheelchairs, including scooters, intended to carry oneperson, with a maximum speed not exceeding 15 km/h.
Document History
TS ISO 7176-9
August 27, 2015
Wheelchairs - Part 9: Climatic tests for electric wheelchairs
This part of ISO 7176 specifies requirements and test methods todetermine the effects of rain, dust, condensation and the effectsof changes of temperature on the basic functioning of...
April 22, 1998
Wheelchairs-Part 9: Climatic tests for electric wheelchairs
Bu standard, dis ve kanlarda kullanilan elektrikli tekerleklisandalyelerin calismasi uzerine yagmurun etkileri ve belirli birsure sonunda ic mekanlara alinan tekerlekli sandalyenin calismasiuzerine...