TSE - TS ISO 7176-19

Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

This part of ISO 7176 applies to all manual and poweredwheelchairs, including scooters, which, in addition to theirprimary function as wheeled mobility devices, are also likely to beused as forward-facing seats in motor vehicles by children andadults with a body mass equal to or greater than 22 kg.

Document History

TS ISO 7176-19
August 27, 2015
Wheelchairs - Part 19: Wheeled mobility devices for use as seats in motor vehicles
This part of ISO 7176 applies to all manual and poweredwheelchairs, including scooters, which, in addition to theirprimary function as wheeled mobility devices, are also likely to beused as...
April 21, 2005
Wheelchairs ? Part 19: Wheeled mobility devices for use in motor vehicles
Bu standard, tekerlekli sandalye tasarimini, performansozelliklerini ve ilgili deney metotlarini bunlara ek olaraktekerlekli sandalyenin etiketlenmesine iliskin ozellikleri, satisilanlarini,...
Advertisement