TSE - TS ISO 8789

Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles -- Specification

active, Most Current
Organization: TSE
Publication Date: 27 August 2015
Status: active
ICS Code (Fuel systems): 43.060.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements forrubber hoses and hose assemblies, up to a maximum hose size of 19,for use in motor vehicles with liquefied petroleum gas (LPG)installations. The hoses are designed for use up to a maximumworking pressure of 3,0 MPa (30 bar) and at working temperaturesfrom -40 ?C up to and including +80 ?C.

Document History

TS ISO 8789
August 27, 2015
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles -- Specification
This International Standard specifies the requirements forrubber hoses and hose assemblies, up to a maximum hose size of 19,for use in motor vehicles with liquefied petroleum gas (LPG)installations....
April 4, 2001
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles- Specification
Bu standard, LPG ile calisan motorlu tasitlarda kullanilan enfazla 20 mm capindaki lastik hortumlar ve hortum takimlari icinozellikleri kapsar.
Advertisement