TSE - TS EN 12007-3
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional requirements for steel
active, Most Current
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
Bu standard, 16 bar'a (d?hil) kadar olan en yuksek isletmebasinclarinde
Document History
TS EN 12007-3
October 23, 2015
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional requirements for steel
Bu standard, 16 bar'a (d?hil) kadar olan en yuksek isletmebasinclarinde kullanilan celik boru hatlari icin, EN 12007-1'deverilen genel islevsel gereklere ilave olarak ozgun islevselgerekleri kapsar.
March 13, 2003
Gas supply systems- Pipelines for maximum operating pressure up to and including 16 bar- Part 3: Specific functional recommendations for steel
Bu standard; EN 1207-1'de belirtilen fonfiyon ile ilgili geneltavsiyelere ilave olarak; en yuksek isletme basinci (MOP) 10 bardahil, 10 bar'a kadar ve isletme sicakligi -20?C ile 40?C arasindaolan...