TSE - TS EN ISO 5172/A2

Gas welding equipment - Blowpipes for gas welding, heating and cutting - Specifications and tests

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Welding equipment): 25.160.30
scope:

This Standard applies to blowpipes for gas welding, heating andcutting of metals and gives specifications and corresponding typetests. This Standard covers manual blowpipes for welding andheating with a nominal thermal power up to 32000 kcal/h and manualand machine cutting blowpipes with a cutting range up to 300 mm.Air-aspirated blowpipes are excluded from this InternationalStandard

Document History

TS EN ISO 5172/A2
October 23, 2015
Gas welding equipment - Blowpipes for gas welding, heating and cutting - Specifications and tests
This Standard applies to blowpipes for gas welding, heating andcutting of metals and gives specifications and corresponding typetests. This Standard covers manual blowpipes for welding andheating...
June 12, 2013
Gas welding equipment - Blowpipes for gas welding, heating and cutting - Specifications and tests
A description is not available for this item.
January 26, 2010
Gas welding equipment - Blowpipes for gas welding, heating and cutting - Specifications and tests
Bu standard, gaz kaynaginda, metallerin kesilmesinde veisitilmasinda kullanilan hamlaclarin ozelliklerini ve deneylerinikapsar. Bu standard, anma isi gucu 32000 kcal/h?ye kadar olankaynak ve isitma...
Advertisement