TSE - TS EN 61970-452

Energy management system application program interface (EMS-API) - Part 452: CIM model exchange specification (IEC 61970-452:2015)

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Bu standard, bir butun olarak alinan IEC 61970-450 ila IEC61970-499 arasindaki standard serisinin bir uyesidir ve kontrolmerkezleri ve/veya kontrol merkezi bilesenleri arasinda iletilenveriler icin kullanilan alis veris mekanizmalari ve icerik ozetseviyelerini tanimlar.

Document History

TS EN 61970-452
October 23, 2015
Energy management system application program interface (EMS-API) - Part 452: CIM model exchange specification (IEC 61970-452:2015)
Bu standard, bir butun olarak alinan IEC 61970-450 ila IEC61970-499 arasindaki standard serisinin bir uyesidir ve kontrolmerkezleri ve/veya kontrol merkezi bilesenleri arasinda iletilenveriler icin...
February 13, 2014
Energy management system application program interface (EMS-API) -- Part 452: CIM Static transmission network model profiles
A description is not available for this item.
Advertisement