TSE - TS ISO/IEC 18000-6

Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz General

active, Most Current
Organization: TSE
Publication Date: 23 October 2015
Status: active
ICS Code (Information coding): 35.040
scope:

ISO/IEC 18000-6:2013 defines the air interface for radiofrequency identification (RFID) devices operating in the 860 MHz to960 MHz Industrial, Scientific, and Medical (ISM) band used in itemmanagement applications. It provides a common technicalspecification for RFID devices that can be used by ISO committeesdeveloping RFID application standards.

Document History

TS ISO/IEC 18000-6
October 23, 2015
Information technology -- Radio frequency identification for item management -- Part 6: Parameters for air interface communications at 860 MHz to 960 MHz General
ISO/IEC 18000-6:2013 defines the air interface for radiofrequency identification (RFID) devices operating in the 860 MHz to960 MHz Industrial, Scientific, and Medical (ISM) band used in...
March 23, 2010
Information technology - Radio frequency identification for item management - Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
Bu standard, numune yonetim uygulamalarinda kullanilan 860 MHzil? 960 MHz sanayi, bilimsel ve tibbi (ISM) bandinda calisan radyofrekans tanitim (RFID) duzenleri icin hava arayuzunu kapsar.
March 23, 2010
Information technology - Radio frequency identification for item management - Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
Bu Standard uc tipli bir modu kapsar. Her uc tip te ITF?dir. TipA?da ileri hatta Darbe-Aralik Kodlamasi (PIE) ve uyarlamali ALOHAcarpisma-tespit algoritmasi kullanilir. Tip B?de ileri hattaManchester...
Advertisement