TSE - TS IEC 60724+A1
Short-circuit temperature limits of electric cables with a rated voltage of 1 kV (U<(Index)m> = 1, 2 kV) and 3 kV (U<(Index)m> = 3, 6 kV)
active, Most Current
| Organization: | TSE |
| Publication Date: | 23 October 2015 |
| Status: | active |
| ICS Code (Cables): | 29.060.20 |
Document History
TS IEC 60724+A1
October 23, 2015
Short-circuit temperature limits of electric cables with a rated voltage of 1 kV (U<(Index)m> = 1, 2 kV) and 3 kV (U<(Index)m> = 3, 6 kV)
A description is not available for this item.