TSE ISO/TS 24154
Hydrometry - Measuring river velocity and discharge with acoustic Doppler profilers
| Organization: | TSE |
| Publication Date: | 21 December 2015 |
| Status: | active |
| ICS Code (Flow in open channels): | 17.120.20 |
scope:
Acoustic Doppler profilers are instruments and software packagesused to measure water velocity, channel bathymetry, and riverdischarge. This Technical Specification gives the principles ofoperation, construction, maintenance and application of acousticDoppler profilers to the measurement of velocity and discharge, anddiscusses calibration and verification issues. It is applicable toopen-channel flow measurements with an instrument mounted on amoving vessel. It is not applicable to measurement of liquid flowin small channels or partly-filled pipes using a singleDopplerbased flowmeter at a fixed point in the cross section.
Document History