TSE - TS ISO 6622-2

Internal combustion engines - Piston rings - Part 2: Rectangular rings made of steel

active, Most Current
Organization: TSE
Publication Date: 18 February 2016
Status: active
ICS Code (Engine block and internal components): 43.060.10
scope:

This part of ISO 6622 specifies the essential dimensionalfeatures of rectangular rings made of steel, types R, B, BA, and Mhaving nominal diameters from 30 mm up to and including 160 mm,used in reciprocating internal combustion piston engines for roadvehicles and other applications.

Document History

TS ISO 6622-2
February 18, 2016
Internal combustion engines - Piston rings - Part 2: Rectangular rings made of steel
This part of ISO 6622 specifies the essential dimensionalfeatures of rectangular rings made of steel, types R, B, BA, and Mhaving nominal diameters from 30 mm up to and including 160 mm,used in...
Advertisement