TSE - TS EN 13451-3+A3
Swimming pool equipment - Part 3: Additional specific safety requirements and test methods for inlets and outlets and water/air based water leisure features
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard specifies safety requirements and testmethods for inlets and outlets for water/air and water/air basedleisure features involving water movement, in addition to thegeneral safety requirements of EN 13451-1:2011. The requirements ofthis specific standard take priority over those in EN 13451-1:2011.This part of EN 13451 is applicable to swimming pool equipmentdesigned for: - the introduction and/or extraction of water fortreatment or leisure purposes; - the introduction of air forleisure purposes; - water leisure features involving the movementof water. NOTE The above items are identified with the general termdevices.
Document History