TSE - TS ISO 6621-3

Internal combustion engines - Piston rings - Part 3: Material specifications

active, Most Current
Organization: TSE
Publication Date: 18 February 2016
Status: active
ICS Code (Engine block and internal components): 43.060.10
scope:

This part of ISO 6621 classifies materials intended for themanufacture of piston rings, based on their mechanical propertiesand the stresses the materials are capable of withstanding. Thispart of ISO 6621 is applicable to piston rings for reciprocatinginternal combustion engines up to and including those of 200 mm indiameter. It is also applicable to piston rings of compressorsworking under similar conditions.

Document History

TS ISO 6621-3
February 18, 2016
Internal combustion engines - Piston rings - Part 3: Material specifications
This part of ISO 6621 classifies materials intended for themanufacture of piston rings, based on their mechanical propertiesand the stresses the materials are capable of withstanding. Thispart of ISO...
Advertisement