TSE - TS EN 438-2
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
active, Most Current
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This European Standard specifies the methods of test fordetermination of the properties of high-pressure decorativelaminates as defined in Clause 3. These methods are primarilyintended for testing the sheets specified in EN 438-3, EN 438-4, EN438-5, EN 438-6, EN 438-8, and EN 438-9.
Document History
TS EN 438-2
March 24, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
This European Standard specifies the methods of test fordetermination of the properties of high-pressure decorativelaminates as defined in Clause 3. These methods are primarilyintended for testing...
December 24, 2007
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
Bu standard, Madde 3?te tarif edilen yuksek basinctasikistirilmis dekoratif l?minatlarin ozelliklerinin tayin icinuygulanan deney metotlarini kapsar
March 9, 2006
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 2: Determination of properties
Bu standard, bitkisel sıvı yağda kızartılmış patlıcan konservesini kapsar.
April 16, 2001
Decorative high-Pressure laminates (HPL)- Sheets based on thermosetting resins part 2: Determination of properties
Bu standard, yuksek basincta sikistirilmis dekoratif laminelevhalarin (HPL) ozelliklerinin tayin edilmesine dairdir.