TSE - TS EN 61300-3-35

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes methods for quantitativelyassessing the end face quality of a polished fibre optic connectoror of a fibre optic transceiver using a fibre-stub type interface.Sub-surface cracks and fractures are not considered in thisstandard. In general, the methods described in this standard applyto 125 ?m cladding fibres contained within a ferrule and intendedfor use with sources of ? 2 W of input power. However, portions areapplicable to non-ferruled connectors and other fibre types. Thoseportions are identified where appropriate. It is not the intentionof this standard that the size of scratches should be measured, thedimensions and requirements are selected such that they can beestimated. There is no need to measure for example if a scratch is2,3 ?m wide.

Document History

TS EN 61300-3-35
April 18, 2016
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Visual inspection of fibre optic connectors and fibre-stub transceivers
This part of IEC 61300 describes methods for quantitativelyassessing the end face quality of a polished fibre optic connectoror of a fibre optic transceiver using a fibre-stub type...
April 5, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
Bu standard parlatilmis bir fiber optik baglayicinin uc yuzukalitesinin nicel olarak degerlendirilmesi ile ilgili metotlarikapsar.
March 23, 2010
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 3-35: Examinations and measurements - Fibre optic connector endface visual and automated inspection
A description is not available for this item.
Advertisement