TSE - TS EN 16683

Railway applications - Call for aid and communication device - Requirements

active, Most Current
Organization: TSE
Publication Date: 18 April 2016
Status: active
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies: ? the functional requirementsfor a Call For Aid and Communication device; ? the dynamic analysisof the Call For Aid system. NOTE 1 The Call For Aid function onexisting vehicles may require modification to work in conjunctionwith vehicles that comply with this European Standard. NOTE 2 TheCall For Aid function is separate from the Passenger Alarm System(PAS), which is provided to deal with emergency situations. The PASis described in EN 16334. NOTE 3 The communication device isdifferent from the PAS, but it can share some parts of the PAS toachieve its functionalities. NOTE 4 The PAS is regarded as a safetyrelevant system whereas the CFA and communication device arenon-safety relevant aids to passengers.

Document History

TS EN 16683
April 18, 2016
Railway applications - Call for aid and communication device - Requirements
This European Standard specifies: ? the functional requirementsfor a Call For Aid and Communication device; ? the dynamic analysisof the Call For Aid system. NOTE 1 The Call For Aid function...
Advertisement