TSE - TS EN 62534
Radiation protection instrumentation - Highly sensitive hand-held instruments for neutron detection of radioactive material
| Organization: | TSE |
| Publication Date: | 29 April 2016 |
| Status: | active |
| ICS Code (Radiation protection): | 13.280 |
scope:
This International Standard applies to hand-held instrumentsused for the detection and localization of neutron emittingradioactive material. These instruments are highly sensitivemeaning that they are designed to detect slight variations in therange of usual background that may be caused by illicit traffickingor inadvertent movement of radioactive material. This highsensitivity allows scanning of larger volume items such as vehiclesand containers. These instruments may also be used in fixed ortemporally fixed unattended mode to monitor check points orcritical areas. Instruments addressed by this standard will alsoprovide a means to detect photon radiation for personal protection.This standard does not apply to the performance of radiationprotection instrumentation which is covered in IEC 61005 and in IEC61526. The object of this standard is to establish performancerequireme
Document History