TSE - TS EN ISO 2320
Prevailing torque type steel nuts - Mechanical and performance properties
| Organization: | TSE |
| Publication Date: | 24 March 2016 |
| Status: | active |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the functional propertiesfor prevailing torque steel nuts when tested at an ambienttemperature range of +10 ?C to +35 ?C. It includes a combined testmethod to determine the prevailing torque properties and thetorque/clamp force properties at the same time. It applies toprevailing torque all metal type nuts and prevailing torquenon-metallic insert type nuts: ? with triangular ISO thread inaccordance with ISO 68-1; ? with diameter/pitch combination inaccordance with ISO 261 and ISO 262; ? with coarse pitch thread M5to M39 or with fine pitch thread M8 ? 1 to M39 ? 3; ? with threadtolerances in accordance with ISO 965-2; ? with mechanicalproperties
Document History