TSE - TS EN ISO 4946

Steel and cast iron - Determination of copper - 2,2'-Biquinoline spectrophotometric method (ISO 4946:2016)

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Ferrous metals in general): 77.080.01
scope:

This standard specifies a spectrophotometric method for thedetermination of copper in steel and cast iron by 2,2?-biquinoline.The method is applicable to the determination of copper massfraction in the range of 0,02 % and 5 %.

Document History

TS EN ISO 4946
December 9, 2016
Steel and cast iron - Determination of copper - 2,2'-Biquinoline spectrophotometric method (ISO 4946:2016)
This standard specifies a spectrophotometric method for thedetermination of copper in steel and cast iron by 2,2?-biquinoline.The method is applicable to the determination of copper massfraction in...
Advertisement