TSE CEN/TR 16891
Railway applications - Acoustics - Measurement method for combined roughness, track decay rates and transfer functions
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Construction of railways): | 93.100 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
scope:
This method is used to determine combined wheel-rail roughnessand track decay rates from rail vibration during the pass-by of atrain. By combining sound pressure measurement from the samepass-by, a vibro-acoustic transfer function for rolling noise isdetermined. The track decay rate is a vibration quantity thatcharacterizes the attenuation of rail vibration along the track fora given wheel/rail contact excitation, and thereby affects theamount of sound radiation from the track. Combined roughness is aquantity that determines the level of excitation of wheel-railrolling noise. It can be determined from vertical rail vibrationduring a train pass-by and the vertical track decay rate. Thetransfer function can be used to characterize the vibro-acousticbehavi
Document History