TSE - TS EN 62779-3

Semiconductor devices - Semiconductor interface for human body communication - Part 3: Functional type and its operational conditions

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 62779 series defines a functional type of asemiconductor interface for human body communication (HBC). Aninterface for HBC includes an electrode that is physical structureto transmit a data signal to the human body or receive atransmitted data signal from the body. An electrode directlycontacts with the human body in many cases, but it cannot maintainthe contact condition when an object, such as clothes, existsbetween the interface and the body or a near field communication isrequired; hence, depending on the contact condition, an interfacefor HBC can be categorized into a contact and non-contact type asshown in Figure 1. This part includes the categorization of theinterface for HBC according to the contact condition; andperformance parameters characterizing the interface of eachcategory.

Document History

TS EN 62779-3
December 9, 2016
Semiconductor devices - Semiconductor interface for human body communication - Part 3: Functional type and its operational conditions
This part of IEC 62779 series defines a functional type of asemiconductor interface for human body communication (HBC). Aninterface for HBC includes an electrode that is physical structureto transmit...
Advertisement