TSE - TS EN ISO 21013-3
Cryogenic vessels - Pressure-relief accessories for cryogenic service - Part 3: Sizing and capacity determination (ISO 21013-3:2016)
| Organization: | TSE |
| Publication Date: | 9 December 2016 |
| Status: | active |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This part of ISO 21013 provides separate calculation methods fordetermining the required mass flow to be relieved for each of thefollowing specified conditions: ? vacuum-insulated vessels withinsulation system (outer jacket + insulating material) intact undernormal vacuum, outer jacket at ambient temperature, inner vessel attemperature of the contents at the specified relieving pressure; ?vacuum-insulated vessels with insulation system (outer jacket +insulating material) intact under normal vacuum, outer jacket atambient temperature, inner vessel at temperature of the contents atthe specified relieving pressure, pressure regulator of thepressure build-up system functioning at full potential; ? vacuum ornon-vacuum-insulat
Document History