TSE - TS EN ISO 19288

Welding consumables - Solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys - Classification (ISO 19288:2016)

active, Most Current
Organization: TSE
Publication Date: 9 January 2017
Status: active
ICS Code (Welding consumables): 25.160.20
scope:

This standard specifies requirements for the classification ofsolid wire electrodes, solid wires and rods for fusion welding ofmagnesium and magnesium alloys. The classification is based ontheir chemical composition. The compositions of solid wireelectrodes for metal inert gas (MIG) welding are the same as solidwire electrodes, solid wires and rods for tungsten inert gas (TIG)arc welding, plasma arc welding, laser beam welding, laser-MIGhybrid welding and other fusion welding processes.

Document History

TS EN ISO 19288
January 9, 2017
Welding consumables - Solid wire electrodes, solid wires and rods for fusion welding of magnesium and magnesium alloys - Classification (ISO 19288:2016)
This standard specifies requirements for the classification ofsolid wire electrodes, solid wires and rods for fusion welding ofmagnesium and magnesium alloys. The classification is based ontheir...
Advertisement