TSE - TS EN 12167

Copper and copper alloys - Profiles and bars for general purposes

active, Most Current
Organization: TSE
Publication Date: 9 December 2016
Status: active
ICS Code (Copper products): 77.150.30
scope:

This European Standard specifies the composition, propertyrequirements and dimensional tolerances for copper alloy profilesincluding L-, T-, U-shaped cross-sections, and bars, finallyproduced by drawing or extruding. This European Standard applies toprofiles with L-, T- and U-shaped cross-sections which would fitwithin a circumscribing circle of a maximum 180 mm diameter and tobars with thicknesses from 3 mm up to and including 60 mm and withwidths from 6 mm up to and including 120 mm. The samplingprocedures, the methods of test for verification of conformity tothe requirements of this European Standard, are also specified.

Document History

TS EN 12167
December 9, 2016
Copper and copper alloys - Profiles and bars for general purposes
This European Standard specifies the composition, propertyrequirements and dimensional tolerances for copper alloy profilesincluding L-, T-, U-shaped cross-sections, and bars, finallyproduced by...
February 21, 2013
Copper and copper alloys - Profiles and bars for general purposes
Bu standard, nihai olarak cekmeyle veya ekstruzyonla imaledilmis, bakir alasimi L-, T-, U- kesitli profiller d?hilprofillerin ve dikdortgen kesitli cubuklarin bilesimini,ozelliklerini ve boyutsal...
January 31, 2012
Copper and copper alloys - Profiles and bars for general purposes
A description is not available for this item.
February 15, 2002
Copper and copper alloys - Profiles and rectangular bars for general purposes
Bu standard, bakir ve bakir alasimi profiller ve cubuklar icinbilesimi ve boyut toleranslari kapsar.
Advertisement